multicomp PRO Ceramic Capacitor, 2.2Uf, 16V, Y5V, +80,-20%, 1206, Full Reel; Capacitance Multicomp Pro MC1206F225Z160CT

Description
CERAMIC CAPACITOR, 2.2UF, 16V, Y5V, +80,-20%, 1206, FULL REEL; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 2.2UF, 16V, Y5V, +80,-20%, 1206, FULL REEL; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 2.2Uf, 16V, Y5V, +80,-20%, 1206, Full Reel; Capacitance Multicomp Pro - 06R4378 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 16V, Y5V, +80,-20%, 1206, Full Reel; Capacitance Multicomp Pro
06R4378
Ceramic Capacitor, 2.2Uf, 16V, Y5V, +80,-20%, 1206, Full Reel; Capacitance Multicomp Pro 06R4378
CERAMIC CAPACITOR, 2.2UF, 16V, Y5V, +80,-20%, 1206, FULL REEL; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 16V, Y5V, +80,-20%, 1206, FULL REEL; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 2.2 F, +80%, -20%, Y5V, 16 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 33R0768 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 2.2 F, +80%, -20%, Y5V, 16 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
33R0768
Multilayer Ceramic Capacitor, Mc Series, 2.2 F, +80%, -20%, Y5V, 16 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 33R0768
Multilayer Ceramic Capacitor, MC Series, 2.2 F, +80%, -20%, Y5V, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 2.2 F, +80%, -20%, Y5V, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4378 33R0768
Product Name Ceramic Capacitor, 2.2Uf, 16V, Y5V, +80,-20%, 1206, Full Reel; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 2.2 F, +80%, -20%, Y5V, 16 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 2.2 microF
Capacitance Tolerance 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor Rohs Compliant Cornell Dubilier - 59K0289 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details