multicomp PRO Ceramic Capacitor, 1.5Uf, 25V, Y5V, +80,-20%, 1206, Full Reel; Capacitance Multicomp Pro MC1206F155Z250CT

Description
CERAMIC CAPACITOR, 1.5UF, 25V, Y5V, +80,-20%, 1206, FULL REEL; Capacitance:1.5µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 1.5UF, 25V, Y5V, +80,-20%, 1206, FULL REEL; Capacitance:1.5µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 1.5Uf, 25V, Y5V, +80,-20%, 1206, Full Reel; Capacitance Multicomp Pro - 06R4376 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1.5Uf, 25V, Y5V, +80,-20%, 1206, Full Reel; Capacitance Multicomp Pro
06R4376
Ceramic Capacitor, 1.5Uf, 25V, Y5V, +80,-20%, 1206, Full Reel; Capacitance Multicomp Pro 06R4376
CERAMIC CAPACITOR, 1.5UF, 25V, Y5V, +80,-20%, 1206, FULL REEL; Capacitance:1.5µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 1.5UF, 25V, Y5V, +80,-20%, 1206, FULL REEL; Capacitance:1.5µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06R4376
Product Name Ceramic Capacitor, 1.5Uf, 25V, Y5V, +80,-20%, 1206, Full Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101223U040BE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22000 microF
View Details
3 suppliers