multicomp PRO Cap, Mlcc, Y5V, 10Uf, 16V, 1206, Reel; Capacitance Multicomp Pro MC1206F106Z160CT

Description
CAP, MLCC, Y5V, 10UF, 16V, 1206, REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, Y5V, 10UF, 16V, 1206, REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Y5V, 10Uf, 16V, 1206, Reel; Capacitance Multicomp Pro - 03AC3330 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Y5V, 10Uf, 16V, 1206, Reel; Capacitance Multicomp Pro
03AC3330
Cap, Mlcc, Y5V, 10Uf, 16V, 1206, Reel; Capacitance Multicomp Pro 03AC3330
CAP, MLCC, Y5V, 10UF, 16V, 1206, REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, Y5V, 10UF, 16V, 1206, REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 10 F, +80%, -20%, Y5V, 16 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 33R0771 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 10 F, +80%, -20%, Y5V, 16 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
33R0771
Smd Multilayer Ceramic Capacitor, Mc Series, 10 F, +80%, -20%, Y5V, 16 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 33R0771
SMD Multilayer Ceramic Capacitor, MC Series, 10 F, +80%, -20%, Y5V, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 10 F, +80%, -20%, Y5V, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3330 33R0771
Product Name Cap, Mlcc, Y5V, 10Uf, 16V, 1206, Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 10 F, +80%, -20%, Y5V, 16 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 10 microF
Capacitance Tolerance 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101602U010AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers