multicomp PRO Ceramic Capacitor, 1Uf, 50V, Y5V, +80, -20%, 1206; Capacitance Multicomp Pro MC1206F105Z500CT

Description
CERAMIC CAPACITOR, 1UF, 50V, Y5V, +80, -20%, 1206; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 1UF, 50V, Y5V, +80, -20%, 1206; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 1Uf, 50V, Y5V, +80, -20%, 1206; Capacitance Multicomp Pro - 06R4365 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 50V, Y5V, +80, -20%, 1206; Capacitance Multicomp Pro
06R4365
Ceramic Capacitor, 1Uf, 50V, Y5V, +80, -20%, 1206; Capacitance Multicomp Pro 06R4365
CERAMIC CAPACITOR, 1UF, 50V, Y5V, +80, -20%, 1206; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 50V, Y5V, +80, -20%, 1206; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 1Uf, 50V, Y5V, +80, -20%, 1206, Full Reel; Capacitance Multicomp Pro - 06R4366 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 50V, Y5V, +80, -20%, 1206, Full Reel; Capacitance Multicomp Pro
06R4366
Ceramic Capacitor, 1Uf, 50V, Y5V, +80, -20%, 1206, Full Reel; Capacitance Multicomp Pro 06R4366
CERAMIC CAPACITOR, 1UF, 50V, Y5V, +80, -20%, 1206, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 50V, Y5V, +80, -20%, 1206, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 1 F, +80%, -20%, Y5V, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 33R0779 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 1 F, +80%, -20%, Y5V, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
33R0779
Smd Multilayer Ceramic Capacitor, Mc Series, 1 F, +80%, -20%, Y5V, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 33R0779
SMD Multilayer Ceramic Capacitor, MC Series, 1 F, +80%, -20%, Y5V, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 1 F, +80%, -20%, Y5V, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 1Μf, 50V, Y5V, 1206, Reel; Capacitance Multicomp Pro - 03AC3329 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 50V, Y5V, 1206, Reel; Capacitance Multicomp Pro
03AC3329
Cap, 1Μf, 50V, Y5V, 1206, Reel; Capacitance Multicomp Pro 03AC3329
CAP, 1µF, 50V, Y5V, 1206, REEL; Capacitance:1µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 1µF, 50V, Y5V, 1206, REEL; Capacitance:1µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06R4365 33R0779 03AC3329
Product Name Ceramic Capacitor, 1Uf, 50V, Y5V, +80, -20%, 1206; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 1 F, +80%, -20%, Y5V, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro Cap, 1Μf, 50V, Y5V, 1206, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 80 (+/- %) -20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details