multicomp PRO Ceramic Capacitor 8200Pf, 50V, X7R, 10%, 1206; Capacitance Multicomp Pro MC1206B822K500CT

Description
CERAMIC CAPACITOR 8200PF, 50V, X7R, 10%, 1206; Capacitance:8200pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:1.6mmRoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 8200PF, 50V, X7R, 10%, 1206; Capacitance:8200pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:1.6mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 8200Pf, 50V, X7R, 10%, 1206; Capacitance Multicomp Pro - 06R4355 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 8200Pf, 50V, X7R, 10%, 1206; Capacitance Multicomp Pro
06R4355
Ceramic Capacitor 8200Pf, 50V, X7R, 10%, 1206; Capacitance Multicomp Pro 06R4355
CERAMIC CAPACITOR 8200PF, 50V, X7R, 10%, 1206; Capacitance:8200pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:1.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR 8200PF, 50V, X7R, 10%, 1206; Capacitance:8200pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 8200 Pf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 33R0684 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 8200 Pf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
33R0684
Smd Multilayer Ceramic Capacitor, Mc Series, 8200 Pf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 33R0684
SMD Multilayer Ceramic Capacitor, MC Series, 8200 pF, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 8200 pF, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 8200Pf, 50V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro - 03AC3326 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8200Pf, 50V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro
03AC3326
Cap, 8200Pf, 50V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro 03AC3326
CAP, 8200PF, 50V, 10%, X7R, 1206, REEL; Capacitance:8200pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 8200PF, 50V, 10%, X7R, 1206, REEL; Capacitance:8200pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06R4355 33R0684 03AC3326
Product Name Ceramic Capacitor 8200Pf, 50V, X7R, 10%, 1206; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 8200 Pf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro Cap, 8200Pf, 50V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed
Capacitance Range 0.0082 microF 0.0082 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C344U010BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details