multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 0.068 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro MC1206B683K500CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 0.068 F, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Multilayer Ceramic Capacitor, MC Series, 0.068 F, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 0.068 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 06X6262 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.068 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
06X6262
Smd Multilayer Ceramic Capacitor, Mc Series, 0.068 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 06X6262
SMD Multilayer Ceramic Capacitor, MC Series, 0.068 F, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.068 F, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 68 Nf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 94W8893 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 68 Nf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
94W8893
Smd Multilayer Ceramic Capacitor, Mc Series, 68 Nf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 94W8893
SMD Multilayer Ceramic Capacitor, MC Series, 68 nF, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 68 nF, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06X6262
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 0.068 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details