multicomp PRO Ceramic Capacitor 6800Pf, 50V, X7R, 10%, 1206; Capacitance Multicomp Pro MC1206B682K500CT

Description
CERAMIC CAPACITOR 6800PF, 50V, X7R, 10%, 1206; Capacitance:6800pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:1.6mmRoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 6800PF, 50V, X7R, 10%, 1206; Capacitance:6800pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:1.6mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 6800Pf, 50V, X7R, 10%, 1206; Capacitance Multicomp Pro - 06R4345 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6800Pf, 50V, X7R, 10%, 1206; Capacitance Multicomp Pro
06R4345
Ceramic Capacitor 6800Pf, 50V, X7R, 10%, 1206; Capacitance Multicomp Pro 06R4345
CERAMIC CAPACITOR 6800PF, 50V, X7R, 10%, 1206; Capacitance:6800pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:1.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR 6800PF, 50V, X7R, 10%, 1206; Capacitance:6800pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 6800 Pf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 33R0683 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 6800 Pf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
33R0683
Smd Multilayer Ceramic Capacitor, Mc Series, 6800 Pf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 33R0683
SMD Multilayer Ceramic Capacitor, MC Series, 6800 pF, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 6800 pF, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4345 33R0683
Product Name Ceramic Capacitor 6800Pf, 50V, X7R, 10%, 1206; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 6800 Pf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 0.0068 microF
Capacitance Tolerance 10 (+/- %)
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details