multicomp PRO Cap, 0.56Μf, 25V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro MC1206B564K250CT

Description
CAP, 0.56µF, 25V, 10%, X7R, 1206, REEL; Capacitance:0.56µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 0.56µF, 25V, 10%, X7R, 1206, REEL; Capacitance:0.56µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.56Μf, 25V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro - 03AC3324 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.56Μf, 25V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro
03AC3324
Cap, 0.56Μf, 25V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro 03AC3324
CAP, 0.56µF, 25V, 10%, X7R, 1206, REEL; Capacitance:0.56µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.56µF, 25V, 10%, X7R, 1206, REEL; Capacitance:0.56µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 0.56 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 33R0660 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.56 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
33R0660
Smd Multilayer Ceramic Capacitor, Mc Series, 0.56 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 33R0660
SMD Multilayer Ceramic Capacitor, MC Series, 0.56 F, 10%, X7R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.56 F, 10%, X7R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3324 33R0660
Product Name Cap, 0.56Μf, 25V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 0.56 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.5600 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers