multicomp PRO Ceramic Capacitor 5600Pf, 50V, X7R, 10%, 1206; Capacitance Multicomp Pro MC1206B562K500CT

Description
CERAMIC CAPACITOR 5600PF, 50V, X7R, 10%, 1206; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:1.6mmRoHS Compliant: Yes
Description
CERAMIC CAPACITOR 5600PF, 50V, X7R, 10%, 1206; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:1.6mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 5600Pf, 50V, X7R, 10%, 1206; Capacitance Multicomp Pro - 06R4337 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 5600Pf, 50V, X7R, 10%, 1206; Capacitance Multicomp Pro
06R4337
Ceramic Capacitor 5600Pf, 50V, X7R, 10%, 1206; Capacitance Multicomp Pro 06R4337
CERAMIC CAPACITOR 5600PF, 50V, X7R, 10%, 1206; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:1.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR 5600PF, 50V, X7R, 10%, 1206; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 5600Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro - 06R4338 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 5600Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro
06R4338
Ceramic Capacitor 5600Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro 06R4338
CERAMIC CAPACITOR 5600PF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 5600PF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4337 06R4338
Product Name Ceramic Capacitor 5600Pf, 50V, X7R, 10%, 1206; Capacitance Multicomp Pro Ceramic Capacitor 5600Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 0.0056 microF 0.0056 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C293U040AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1239-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details