multicomp PRO Cap, 4.7Uf, 25V, Mlcc, 1206; Capacitance Multicomp Pro MC1206B475K250CT

Description
CAP, 4.7UF, 25V, MLCC, 1206; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes
Description
CAP, 4.7UF, 25V, MLCC, 1206; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 4.7Uf, 25V, Mlcc, 1206; Capacitance Multicomp Pro - 06X6259 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 25V, Mlcc, 1206; Capacitance Multicomp Pro
06X6259
Cap, 4.7Uf, 25V, Mlcc, 1206; Capacitance Multicomp Pro 06X6259
CAP, 4.7UF, 25V, MLCC, 1206; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, 4.7UF, 25V, MLCC, 1206; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 4.7 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 94W8890 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 4.7 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
94W8890
Multilayer Ceramic Capacitor, Mc Series, 4.7 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 94W8890
Multilayer Ceramic Capacitor, MC Series, 4.7 F, 10%, X7R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 4.7 F, 10%, X7R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06X6259 94W8890
Product Name Cap, 4.7Uf, 25V, Mlcc, 1206; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 4.7 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 4.7 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101193U050BF2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers