multicomp PRO Cap, 0.47Uf, 50V, Mlcc, 1206; Capacitance Multicomp Pro MC1206B474K500CT

Description
CAP, 0.47UF, 50V, MLCC, 1206; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes
Description
CAP, 0.47UF, 50V, MLCC, 1206; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.47Uf, 50V, Mlcc, 1206; Capacitance Multicomp Pro - 06X6258 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 50V, Mlcc, 1206; Capacitance Multicomp Pro
06X6258
Cap, 0.47Uf, 50V, Mlcc, 1206; Capacitance Multicomp Pro 06X6258
CAP, 0.47UF, 50V, MLCC, 1206; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes

CAP, 0.47UF, 50V, MLCC, 1206; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 470 Nf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 94W8889 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 470 Nf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
94W8889
Multilayer Ceramic Capacitor, Mc Series, 470 Nf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 94W8889
Multilayer Ceramic Capacitor, MC Series, 470 nF, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 470 nF, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06X6258 94W8889
Product Name Cap, 0.47Uf, 50V, Mlcc, 1206; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 470 Nf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 0.4700 microF
Capacitance Tolerance 10 (+/- %)
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101333U016EC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 33000 microF
View Details
3 suppliers