multicomp PRO Cap, 0.47Uf, 100V, Mlcc, 1206; Capacitance Multicomp Pro MC1206B474K101CT

Description
CAP, 0.47UF, 100V, MLCC, 1206; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes
Description
CAP, 0.47UF, 100V, MLCC, 1206; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.47Uf, 100V, Mlcc, 1206; Capacitance Multicomp Pro - 94W8888 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 100V, Mlcc, 1206; Capacitance Multicomp Pro
94W8888
Cap, 0.47Uf, 100V, Mlcc, 1206; Capacitance Multicomp Pro 94W8888
CAP, 0.47UF, 100V, MLCC, 1206; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 0.47UF, 100V, MLCC, 1206; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, 0.47Uf, 100V, Mlcc, 1206; Capacitance Multicomp Pro - 06X6257 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 100V, Mlcc, 1206; Capacitance Multicomp Pro
06X6257
Cap, 0.47Uf, 100V, Mlcc, 1206; Capacitance Multicomp Pro 06X6257
CAP, 0.47UF, 100V, MLCC, 1206; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 0.47UF, 100V, MLCC, 1206; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94W8888
Product Name Cap, 0.47Uf, 100V, Mlcc, 1206; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101172U100AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers