multicomp PRO Ceramic Capacitor 0.047Uf 50V, X7R, 10%, 1206; Capacitance Multicomp Pro MC1206B473K500CT

Description
CERAMIC CAPACITOR 0.047UF 50V, X7R, 10%, 1206; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.047UF 50V, X7R, 10%, 1206; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.047Uf 50V, X7R, 10%, 1206; Capacitance Multicomp Pro - 06R4327 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 50V, X7R, 10%, 1206; Capacitance Multicomp Pro
06R4327
Ceramic Capacitor 0.047Uf 50V, X7R, 10%, 1206; Capacitance Multicomp Pro 06R4327
CERAMIC CAPACITOR 0.047UF 50V, X7R, 10%, 1206; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 50V, X7R, 10%, 1206; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 94W8886 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
94W8886
Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 94W8886
Multilayer Ceramic Capacitor, MC Series, 0.047 F, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 0.047 F, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47000Pf, 50V, Mlcc, 1206; Capacitance Multicomp Pro - 33R0693 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47000Pf, 50V, Mlcc, 1206; Capacitance Multicomp Pro
33R0693
Cap, 47000Pf, 50V, Mlcc, 1206; Capacitance Multicomp Pro 33R0693
CAP, 47000PF, 50V, MLCC, 1206; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 47000PF, 50V, MLCC, 1206; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4327 94W8886
Product Name Ceramic Capacitor 0.047Uf 50V, X7R, 10%, 1206; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0470 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details