multicomp PRO Ceramic Capacitor 0.047Uf 200V, X7R, 10%, 1206; Capacitance Multicomp Pro MC1206B473K201CT

Description
CERAMIC CAPACITOR 0.047UF 200V, X7R, 10%, 1206; Capacitance:47000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.047UF 200V, X7R, 10%, 1206; Capacitance:47000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.047Uf 200V, X7R, 10%, 1206; Capacitance Multicomp Pro - 21T9948 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 200V, X7R, 10%, 1206; Capacitance Multicomp Pro
21T9948
Ceramic Capacitor 0.047Uf 200V, X7R, 10%, 1206; Capacitance Multicomp Pro 21T9948
CERAMIC CAPACITOR 0.047UF 200V, X7R, 10%, 1206; Capacitance:47000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 200V, X7R, 10%, 1206; Capacitance:47000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.047Uf 200V, X7R, 10%, 1206; Capacitance Multicomp Pro - 21T9947 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 200V, X7R, 10%, 1206; Capacitance Multicomp Pro
21T9947
Ceramic Capacitor 0.047Uf 200V, X7R, 10%, 1206; Capacitance Multicomp Pro 21T9947
CERAMIC CAPACITOR 0.047UF 200V, X7R, 10%, 1206; Capacitance:47000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 200V, X7R, 10%, 1206; Capacitance:47000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 94W8666 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
94W8666
Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 94W8666
Multilayer Ceramic Capacitor, MC Series, 0.047 F, 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 0.047 F, 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 23T6933 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
23T6933
Smd Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 23T6933
SMD Multilayer Ceramic Capacitor, MC Series, 0.047 F, 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.047 F, 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 21T9948 94W8666
Product Name Ceramic Capacitor 0.047Uf 200V, X7R, 10%, 1206; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0470 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details