multicomp PRO Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro MC1206B473K101CT

Description
Multilayer Ceramic Capacitor, MC Series, 0.047 F, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes
Description
Multilayer Ceramic Capacitor, MC Series, 0.047 F, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 33R0698 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
33R0698
Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 33R0698
Multilayer Ceramic Capacitor, MC Series, 0.047 F, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 0.047 F, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 0.047Μf, 100V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro - 94W8885 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 100V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro
94W8885
Cap, 0.047Μf, 100V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro 94W8885
CAP, 0.047µF, 100V, 10%, X7R, 1206, REEL; Capacitance:47000pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

CAP, 0.047µF, 100V, 10%, X7R, 1206, REEL; Capacitance:47000pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 33R0698 94W8885
Product Name Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro Cap, 0.047Μf, 100V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Ceramic Capacitors - 0603J0100122FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C163M025AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
4 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details