multicomp PRO Cap, 470Pf, 50V, 10%, X7R, 1206; Capacitance Multicomp Pro MC1206B471K500CT

Description
CAP, 470PF, 50V, 10%, X7R, 1206; Capacitance:470pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Description
CAP, 470PF, 50V, 10%, X7R, 1206; Capacitance:470pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 470Pf, 50V, 10%, X7R, 1206; Capacitance Multicomp Pro - 33R0669 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 50V, 10%, X7R, 1206; Capacitance Multicomp Pro
33R0669
Cap, 470Pf, 50V, 10%, X7R, 1206; Capacitance Multicomp Pro 33R0669
CAP, 470PF, 50V, 10%, X7R, 1206; Capacitance:470pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 470PF, 50V, 10%, X7R, 1206; Capacitance:470pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 470Pf, 50V, 1206; Capacitance Multicomp Pro - 03AC3321 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 470Pf, 50V, 1206; Capacitance Multicomp Pro
03AC3321
Cap, Mlcc, X7R, 470Pf, 50V, 1206; Capacitance Multicomp Pro 03AC3321
CAP, MLCC, X7R, 470PF, 50V, 1206; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mmRoHS Compliant: Yes

CAP, MLCC, X7R, 470PF, 50V, 1206; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 33R0669 03AC3321
Product Name Cap, 470Pf, 50V, 10%, X7R, 1206; Capacitance Multicomp Pro Cap, Mlcc, X7R, 470Pf, 50V, 1206; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details