multicomp PRO Ceramic Capacitor 0.039Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro MC1206B393K500CT

Description
CERAMIC CAPACITOR 0.039UF 50V, X7R, 10%, 1206, FULL REEL; Capacitance:39000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.039UF 50V, X7R, 10%, 1206, FULL REEL; Capacitance:39000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.039Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro - 06R4311 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.039Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro
06R4311
Ceramic Capacitor 0.039Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro 06R4311
CERAMIC CAPACITOR 0.039UF 50V, X7R, 10%, 1206, FULL REEL; Capacitance:39000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.039UF 50V, X7R, 10%, 1206, FULL REEL; Capacitance:39000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 0.039 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 33R0692 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 0.039 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
33R0692
Multilayer Ceramic Capacitor, Mc Series, 0.039 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 33R0692
Multilayer Ceramic Capacitor, MC Series, 0.039 F, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 0.039 F, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4311 33R0692
Product Name Ceramic Capacitor 0.039Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 0.039 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0390 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101462U025AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers