multicomp PRO Ceramic Capacitor, 390Pf, 50V, X7R, 10%, 1206; Capacitance Multicomp Pro MC1206B391K500CT

Description
CERAMIC CAPACITOR, 390PF, 50V, X7R, 10%, 1206; Capacitance:390pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mmRoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 390PF, 50V, X7R, 10%, 1206; Capacitance:390pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 390Pf, 50V, X7R, 10%, 1206; Capacitance Multicomp Pro - 06R4306 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 390Pf, 50V, X7R, 10%, 1206; Capacitance Multicomp Pro
06R4306
Ceramic Capacitor, 390Pf, 50V, X7R, 10%, 1206; Capacitance Multicomp Pro 06R4306
CERAMIC CAPACITOR, 390PF, 50V, X7R, 10%, 1206; Capacitance:390pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 390PF, 50V, X7R, 10%, 1206; Capacitance:390pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 390 Pf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 33R0668 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 390 Pf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
33R0668
Multilayer Ceramic Capacitor, Mc Series, 390 Pf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 33R0668
Multilayer Ceramic Capacitor, MC Series, 390 pF, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 390 pF, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 390Pf, 50V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro - 03AC3316 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Pf, 50V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro
03AC3316
Cap, 390Pf, 50V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro 03AC3316
CAP, 390PF, 50V, 10%, X7R, 1206, REEL; Capacitance:390pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 390PF, 50V, 10%, X7R, 1206, REEL; Capacitance:390pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06R4306 33R0668 03AC3316
Product Name Ceramic Capacitor, 390Pf, 50V, X7R, 10%, 1206; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 390 Pf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro Cap, 390Pf, 50V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed
Capacitance Range 3.90E-4 microF 3.90E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details