multicomp PRO Ceramic Capacitor 0.033Uf 630V, X7R, 10%, 1206; Capacitance Multicomp Pro MC1206B333K631CT

Description
CERAMIC CAPACITOR 0.033UF 630V, X7R, 10%, 1206; Capacitance:33000pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.033UF 630V, X7R, 10%, 1206; Capacitance:33000pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.033Uf 630V, X7R, 10%, 1206; Capacitance Multicomp Pro - 21T9933 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.033Uf 630V, X7R, 10%, 1206; Capacitance Multicomp Pro
21T9933
Ceramic Capacitor 0.033Uf 630V, X7R, 10%, 1206; Capacitance Multicomp Pro 21T9933
CERAMIC CAPACITOR 0.033UF 630V, X7R, 10%, 1206; Capacitance:33000pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.033UF 630V, X7R, 10%, 1206; Capacitance:33000pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 0.033 F, 10%, X7R, 630 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 23T6946 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.033 F, 10%, X7R, 630 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
23T6946
Smd Multilayer Ceramic Capacitor, Mc Series, 0.033 F, 10%, X7R, 630 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 23T6946
SMD Multilayer Ceramic Capacitor, MC Series, 0.033 F, 10%, X7R, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.033 F, 10%, X7R, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.033Μf, 630V, 10%, X7R, 1206; Capacitance Multicomp Pro - 03AC3315 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Μf, 630V, 10%, X7R, 1206; Capacitance Multicomp Pro
03AC3315
Cap, 0.033Μf, 630V, 10%, X7R, 1206; Capacitance Multicomp Pro 03AC3315
CAP, 0.033µF, 630V, 10%, X7R, 1206; Capacitance:33000pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.033µF, 630V, 10%, X7R, 1206; Capacitance:33000pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 21T9933 23T6946 03AC3315
Product Name Ceramic Capacitor 0.033Uf 630V, X7R, 10%, 1206; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 0.033 F, 10%, X7R, 630 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro Cap, 0.033Μf, 630V, 10%, X7R, 1206; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 0.0330 microF 0.0330 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details