multicomp PRO Ceramic Capacitor 2700Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro MC1206B272K500CT

Description
CERAMIC CAPACITOR 2700PF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 2700PF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 2700Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro - 06R4284 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2700Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro
06R4284
Ceramic Capacitor 2700Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro 06R4284
CERAMIC CAPACITOR 2700PF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 2700PF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 2700Pf, 50V, 1206, Reel; Capacitance Multicomp Pro - 33R0678 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 2700Pf, 50V, 1206, Reel; Capacitance Multicomp Pro
33R0678
Cap, Mlcc, X7R, 2700Pf, 50V, 1206, Reel; Capacitance Multicomp Pro 33R0678
CAP, MLCC, X7R, 2700PF, 50V, 1206, REEL; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, X7R, 2700PF, 50V, 1206, REEL; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, 2700Pf, 50V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro - 03AC3311 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Pf, 50V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro
03AC3311
Cap, 2700Pf, 50V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro 03AC3311
CAP, 2700PF, 50V, 10%, X7R, 1206, REEL; Capacitance:2700pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 2700PF, 50V, 10%, X7R, 1206, REEL; Capacitance:2700pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4284 03AC3311
Product Name Ceramic Capacitor 2700Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro Cap, 2700Pf, 50V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0027 microF 0.0027 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details