multicomp PRO Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 1206; Capacitance Multicomp Pro MC1206B224K500CT

Description
CERAMIC CAPACITOR 0.22UF, 50V, X7R, 10%, 1206; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:1.6mmRoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.22UF, 50V, X7R, 10%, 1206; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:1.6mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 1206; Capacitance Multicomp Pro - 06R4273 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 1206; Capacitance Multicomp Pro
06R4273
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 1206; Capacitance Multicomp Pro 06R4273
CERAMIC CAPACITOR 0.22UF, 50V, X7R, 10%, 1206; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:1.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 50V, X7R, 10%, 1206; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.22Uf, 50V, Mlcc, 1206; Capacitance Multicomp Pro - 94W8672 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 50V, Mlcc, 1206; Capacitance Multicomp Pro
94W8672
Cap, 0.22Uf, 50V, Mlcc, 1206; Capacitance Multicomp Pro 94W8672
CAP, 0.22UF, 50V, MLCC, 1206; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes

CAP, 0.22UF, 50V, MLCC, 1206; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 0.22 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 33R0695 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.22 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
33R0695
Smd Multilayer Ceramic Capacitor, Mc Series, 0.22 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 33R0695
SMD Multilayer Ceramic Capacitor, MC Series, 0.22 F, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.22 F, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4273 33R0695
Product Name Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 1206; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 0.22 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 0.2200 microF
Capacitance Tolerance 10 (+/- %)
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details