multicomp PRO Ceramic Capacitor 0.22Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro MC1206B224K250CT

Description
CERAMIC CAPACITOR 0.22UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.22UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.22Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro - 06R4272 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro
06R4272
Ceramic Capacitor 0.22Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro 06R4272
CERAMIC CAPACITOR 0.22UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 0.22 Uf, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 94W8668 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.22 Uf, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
94W8668
Smd Multilayer Ceramic Capacitor, Mc Series, 0.22 Uf, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 94W8668
SMD Multilayer Ceramic Capacitor, MC Series, 0.22 uF, 10%, X7R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.22 uF, 10%, X7R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 0.22 Uf, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 33R0654 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 0.22 Uf, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
33R0654
Multilayer Ceramic Capacitor, Mc Series, 0.22 Uf, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 33R0654
Multilayer Ceramic Capacitor, MC Series, 0.22 uF, 10%, X7R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 0.22 uF, 10%, X7R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4272 94W8668
Product Name Ceramic Capacitor 0.22Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 0.22 Uf, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.2200 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details