multicomp PRO Cap, 0.22Μf, 16V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro MC1206B224K160CT

Description
CAP, 0.22µF, 16V, 10%, X7R, 1206, REEL; Capacitance:0.22µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 0.22µF, 16V, 10%, X7R, 1206, REEL; Capacitance:0.22µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.22Μf, 16V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro - 03AC3309 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 16V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro
03AC3309
Cap, 0.22Μf, 16V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro 03AC3309
CAP, 0.22µF, 16V, 10%, X7R, 1206, REEL; Capacitance:0.22µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.22µF, 16V, 10%, X7R, 1206, REEL; Capacitance:0.22µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.22Uf, 16V, 1206, Reel; Capacitance Multicomp Pro - 33R0641 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.22Uf, 16V, 1206, Reel; Capacitance Multicomp Pro
33R0641
Cap, Mlcc, X7R, 0.22Uf, 16V, 1206, Reel; Capacitance Multicomp Pro 33R0641
CAP, MLCC, X7R, 0.22UF, 16V, 1206, REEL; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.22UF, 16V, 1206, REEL; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3309 33R0641
Product Name Cap, 0.22Μf, 16V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro Cap, Mlcc, X7R, 0.22Uf, 16V, 1206, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C303M040EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers