multicomp PRO Ceramic Capacitor 0.022Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro MC1206B223K500CT

Description
CERAMIC CAPACITOR 0.022UF 50V, X7R, 10%, 1206, FULL REEL; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.022UF 50V, X7R, 10%, 1206, FULL REEL; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.022Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro - 06R4266 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro
06R4266
Ceramic Capacitor 0.022Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro 06R4266
CERAMIC CAPACITOR 0.022UF 50V, X7R, 10%, 1206, FULL REEL; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF 50V, X7R, 10%, 1206, FULL REEL; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, 22000Pf, 50V, Mlcc, 1206; Capacitance Multicomp Pro - 33R0689 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22000Pf, 50V, Mlcc, 1206; Capacitance Multicomp Pro
33R0689
Cap, 22000Pf, 50V, Mlcc, 1206; Capacitance Multicomp Pro 33R0689
CAP, 22000PF, 50V, MLCC, 1206; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 22000PF, 50V, MLCC, 1206; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, 0.022Μf, 50V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro - 94W8671 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 50V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro
94W8671
Cap, 0.022Μf, 50V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro 94W8671
CAP, 0.022µF, 50V, 10%, X7R, 1206, REEL; Capacitance:22000pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.022µF, 50V, 10%, X7R, 1206, REEL; Capacitance:22000pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4266 94W8671
Product Name Ceramic Capacitor 0.022Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro Cap, 0.022Μf, 50V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0220 microF 0.0220 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101462U025AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers