CAP, 22000PF, 200V, MLCC, 1206; Capacitance:22000pF;
SMD Multilayer Ceramic Capacitor, MC Series, 0.022 F, 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 33R0831 | 94W8665 |
| Product Name | Cap, 22000Pf, 200V, Mlcc, 1206; Capacitance Multicomp Pro | Smd Multilayer Ceramic Capacitor, Mc Series, 0.022 F, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Capacitance Range | 0.0220 microF | |
| Capacitance Tolerance | 10 (+/- %) |