multicomp PRO Cap, 0.022Uf, 100V, Mlcc, 1206; Capacitance Multicomp Pro MC1206B223K101CT

Description
CAP, 0.022UF, 100V, MLCC, 1206; Capacitance:22000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes
Description
CAP, 0.022UF, 100V, MLCC, 1206; Capacitance:22000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.022Uf, 100V, Mlcc, 1206; Capacitance Multicomp Pro - 94W8661 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 100V, Mlcc, 1206; Capacitance Multicomp Pro
94W8661
Cap, 0.022Uf, 100V, Mlcc, 1206; Capacitance Multicomp Pro 94W8661
CAP, 0.022UF, 100V, MLCC, 1206; Capacitance:22000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, 0.022UF, 100V, MLCC, 1206; Capacitance:22000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 22000Pf, 100V, Mlcc, 1206; Capacitance Multicomp Pro - 33R0696 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22000Pf, 100V, Mlcc, 1206; Capacitance Multicomp Pro
33R0696
Cap, 22000Pf, 100V, Mlcc, 1206; Capacitance Multicomp Pro 33R0696
CAP, 22000PF, 100V, MLCC, 1206; Capacitance:22000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 22000PF, 100V, MLCC, 1206; Capacitance:22000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94W8661
Product Name Cap, 0.022Uf, 100V, Mlcc, 1206; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details