multicomp PRO Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 1206; Capacitance Multicomp Pro MC1206B222K500CT

Description
CERAMIC CAPACITOR 2200PF, 50V, X7R, 10%, 1206; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:1.6mmRoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 2200PF, 50V, X7R, 10%, 1206; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:1.6mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 1206; Capacitance Multicomp Pro - 06R4256 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 1206; Capacitance Multicomp Pro
06R4256
Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 1206; Capacitance Multicomp Pro 06R4256
CERAMIC CAPACITOR 2200PF, 50V, X7R, 10%, 1206; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:1.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF, 50V, X7R, 10%, 1206; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro - 06R4257 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro
06R4257
Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro 06R4257
CERAMIC CAPACITOR 2200PF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 33R0677 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
33R0677
Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 33R0677
SMD Multilayer Ceramic Capacitor, MC Series, 2200 pF, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 2200 pF, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06R4256 06R4257 33R0677
Product Name Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 1206; Capacitance Multicomp Pro Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed Fixed
Capacitance Range 0.0022 microF 0.0022 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C562U150DJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details