multicomp PRO Ceramic Capacitor 2200Pf 1000V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro MC1206B222K102CT

Description
CERAMIC CAPACITOR 2200PF 1000V, X7R, 10%, 1206, FULL REEL; Capacitance:2200pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 2200PF 1000V, X7R, 10%, 1206, FULL REEL; Capacitance:2200pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 2200Pf 1000V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro - 21T9912 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 1000V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro
21T9912
Ceramic Capacitor 2200Pf 1000V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro 21T9912
CERAMIC CAPACITOR 2200PF 1000V, X7R, 10%, 1206, FULL REEL; Capacitance:2200pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 1000V, X7R, 10%, 1206, FULL REEL; Capacitance:2200pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 2200Pf, 1Kv, 1206, Reel; Capacitance Multicomp Pro - 23T6954 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 2200Pf, 1Kv, 1206, Reel; Capacitance Multicomp Pro
23T6954
Cap, Mlcc, X7R, 2200Pf, 1Kv, 1206, Reel; Capacitance Multicomp Pro 23T6954
CAP, MLCC, X7R, 2200PF, 1KV, 1206, REEL; Capacitance:2200pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, X7R, 2200PF, 1KV, 1206, REEL; Capacitance:2200pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2200Pf, 1 Kv, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro - 03AC3306 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 1 Kv, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro
03AC3306
Cap, 2200Pf, 1 Kv, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro 03AC3306
CAP, 2200PF, 1 KV, 10%, X7R, 1206, REEL; Capacitance:2200pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 2200PF, 1 KV, 10%, X7R, 1206, REEL; Capacitance:2200pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 21T9912 03AC3306
Product Name Ceramic Capacitor 2200Pf 1000V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro Cap, 2200Pf, 1 Kv, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0022 microF 0.0022 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101273U063DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-0402J2500300FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details