multicomp PRO Ceramic Capacitor, 1.5Uf, 16V, X7R, 10%, 1206; Capacitance Multicomp Pro MC1206B155K160CT

Description
CERAMIC CAPACITOR, 1.5UF, 16V, X7R, 10%, 1206; Capacitance:1.5µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mmRoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 1.5UF, 16V, X7R, 10%, 1206; Capacitance:1.5µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 1.5Uf, 16V, X7R, 10%, 1206; Capacitance Multicomp Pro - 06R4244 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1.5Uf, 16V, X7R, 10%, 1206; Capacitance Multicomp Pro
06R4244
Ceramic Capacitor, 1.5Uf, 16V, X7R, 10%, 1206; Capacitance Multicomp Pro 06R4244
CERAMIC CAPACITOR, 1.5UF, 16V, X7R, 10%, 1206; Capacitance:1.5µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 1.5UF, 16V, X7R, 10%, 1206; Capacitance:1.5µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 1.5 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 33R0765 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 1.5 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
33R0765
Smd Multilayer Ceramic Capacitor, Mc Series, 1.5 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 33R0765
SMD Multilayer Ceramic Capacitor, MC Series, 1.5 F, 10%, X7R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 1.5 F, 10%, X7R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4244 33R0765
Product Name Ceramic Capacitor, 1.5Uf, 16V, X7R, 10%, 1206; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 1.5 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 1.5 microF
Capacitance Tolerance 10 (+/- %)
WVDC 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P50DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details