multicomp PRO Cap, 15000Pf, 50V, Mlcc, 1206; Capacitance Multicomp Pro MC1206B153K500CT

Description
CAP, 15000PF, 50V, MLCC, 1206; Capacitance:15000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes
Description
CAP, 15000PF, 50V, MLCC, 1206; Capacitance:15000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Capacitance Multicomp Pro, part number 33R0687, is a multilayer ceramic capacitor (MLCC) with a capacitance of 15,000 pF and a rated voltage of 50V. It is housed in a 1206 case size, measuring 3.2mm in length and 1.6mm in width. The dielectric characteristic is X7R, which provides a moderate temperature coefficient and stability. This capacitor features a capacitance tolerance of ±10% and is compliant with RoHS standards, indicating it is free from hazardous substances. It is suitable for various applications, including general digital circuits, power supply bypassing, consumer electronics, and telecommunications. The lead-free termination ensures compatibility with modern soldering processes.

Datasheet Summary
Powered by GS/AI

The Capacitance Multicomp Pro, part number 33R0687, is a multilayer ceramic capacitor (MLCC) with a capacitance of 15,000 pF and a rated voltage of 50V. It is housed in a 1206 case size, measuring 3.2mm in length and 1.6mm in width. The dielectric characteristic is X7R, which provides a moderate temperature coefficient and stability. This capacitor features a capacitance tolerance of ±10% and is compliant with RoHS standards, indicating it is free from hazardous substances. It is suitable for various applications, including general digital circuits, power supply bypassing, consumer electronics, and telecommunications. The lead-free termination ensures compatibility with modern soldering processes.

Suppliers

Company
Product
Description
Supplier Links
Cap, 15000Pf, 50V, Mlcc, 1206; Capacitance Multicomp Pro - 33R0687 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15000Pf, 50V, Mlcc, 1206; Capacitance Multicomp Pro
33R0687
Cap, 15000Pf, 50V, Mlcc, 1206; Capacitance Multicomp Pro 33R0687
CAP, 15000PF, 50V, MLCC, 1206; Capacitance:15000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

CAP, 15000PF, 50V, MLCC, 1206; Capacitance:15000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33R0687
Product Name Cap, 15000Pf, 50V, Mlcc, 1206; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C114U063DF1DS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers