multicomp PRO Cap, Mlcc, X7R, 0.015Uf, 200V, 1206; Capacitance Multicomp Pro MC1206B153K201CT

Description
CAP, MLCC, X7R, 0.015UF, 200V, 1206; Capacitance:15000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Description
CAP, MLCC, X7R, 0.015UF, 200V, 1206; Capacitance:15000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Capacitance Multicomp Pro, part number 33R0830, is a multilayer ceramic capacitor (MLCC) with a capacitance of 0.015 µF (15,000 pF) and a rated voltage of 200V DC. It features an X7R dielectric, which provides a capacitance tolerance of ±10%. The capacitor is packaged in a 1206 case size (3.2mm x 1.6mm) and is compliant with RoHS standards. This capacitor is designed for applications that require high stability and reliability, such as snubbers in high-frequency power converters, high voltage coupling, DC blocking, and DC-DC converters. It is important to note that capacitors with X7R dielectrics are not intended for AC line filtering applications. The recommended soldering process is reflow soldering, and protective surface coating may be required to prevent external arcing.

Datasheet Summary
Powered by GS/AI

The Capacitance Multicomp Pro, part number 33R0830, is a multilayer ceramic capacitor (MLCC) with a capacitance of 0.015 µF (15,000 pF) and a rated voltage of 200V DC. It features an X7R dielectric, which provides a capacitance tolerance of ±10%. The capacitor is packaged in a 1206 case size (3.2mm x 1.6mm) and is compliant with RoHS standards. This capacitor is designed for applications that require high stability and reliability, such as snubbers in high-frequency power converters, high voltage coupling, DC blocking, and DC-DC converters. It is important to note that capacitors with X7R dielectrics are not intended for AC line filtering applications. The recommended soldering process is reflow soldering, and protective surface coating may be required to prevent external arcing.

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X7R, 0.015Uf, 200V, 1206; Capacitance Multicomp Pro - 33R0830 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.015Uf, 200V, 1206; Capacitance Multicomp Pro
33R0830
Cap, Mlcc, X7R, 0.015Uf, 200V, 1206; Capacitance Multicomp Pro 33R0830
CAP, MLCC, X7R, 0.015UF, 200V, 1206; Capacitance:15000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.015UF, 200V, 1206; Capacitance:15000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.015Μf, 200V, 10%, X7R, 1206; Capacitance Multicomp Pro - 03AC3301 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.015Μf, 200V, 10%, X7R, 1206; Capacitance Multicomp Pro
03AC3301
Cap, 0.015Μf, 200V, 10%, X7R, 1206; Capacitance Multicomp Pro 03AC3301
CAP, 0.015µF, 200V, 10%, X7R, 1206; Capacitance:15000pF; Voltage Rating:200V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.015µF, 200V, 10%, X7R, 1206; Capacitance:15000pF; Voltage Rating:200V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 33R0830 03AC3301
Product Name Cap, Mlcc, X7R, 0.015Uf, 200V, 1206; Capacitance Multicomp Pro Cap, 0.015Μf, 200V, 10%, X7R, 1206; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0150 microF 0.0150 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101C553U050CJ2AP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers