multicomp PRO Capacitor Ceramic 1500Pf 200V, X7R, 10%, 1206; Capacitance Multicomp Pro MC1206B152K201CT

Description
CAPACITOR CERAMIC 1500PF 200V, X7R, 10%, 1206; Capacitance:1500pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 1500PF 200V, X7R, 10%, 1206; Capacitance:1500pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 1500Pf 200V, X7R, 10%, 1206; Capacitance Multicomp Pro - 21T9898 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1500Pf 200V, X7R, 10%, 1206; Capacitance Multicomp Pro
21T9898
Capacitor Ceramic 1500Pf 200V, X7R, 10%, 1206; Capacitance Multicomp Pro 21T9898
CAPACITOR CERAMIC 1500PF 200V, X7R, 10%, 1206; Capacitance:1500pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 1500PF 200V, X7R, 10%, 1206; Capacitance:1500pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1500Pf, 200V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro - 03AC3299 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 200V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro
03AC3299
Cap, 1500Pf, 200V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro 03AC3299
CAP, 1500PF, 200V, 10%, X7R, 1206, REEL; Capacitance:1500pF; Voltage Rating:200V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 1500PF, 200V, 10%, X7R, 1206, REEL; Capacitance:1500pF; Voltage Rating:200V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 1500 Pf, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 23T6926 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 1500 Pf, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
23T6926
Smd Multilayer Ceramic Capacitor, Mc Series, 1500 Pf, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 23T6926
SMD Multilayer Ceramic Capacitor, MC Series, 1500 pF, 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 1500 pF, 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 21T9898 03AC3299 23T6926
Product Name Capacitor Ceramic 1500Pf 200V, X7R, 10%, 1206; Capacitance Multicomp Pro Cap, 1500Pf, 200V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 1500 Pf, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 0.0015 microF 0.0015 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details