multicomp PRO Cap, 1500Pf, 1 Kv, 10%, X7R, 1206; Capacitance Multicomp Pro MC1206B152K102CT

Description
CAP, 1500PF, 1 KV, 10%, X7R, 1206; Capacitance:1500pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 1500PF, 1 KV, 10%, X7R, 1206; Capacitance:1500pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1500Pf, 1 Kv, 10%, X7R, 1206; Capacitance Multicomp Pro - 23T6953 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 1 Kv, 10%, X7R, 1206; Capacitance Multicomp Pro
23T6953
Cap, 1500Pf, 1 Kv, 10%, X7R, 1206; Capacitance Multicomp Pro 23T6953
CAP, 1500PF, 1 KV, 10%, X7R, 1206; Capacitance:1500pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 1500PF, 1 KV, 10%, X7R, 1206; Capacitance:1500pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Cap, 1500Pf, 1 Kv, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro - 03AC3298 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 1 Kv, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro
03AC3298
Cap, 1500Pf, 1 Kv, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro 03AC3298
CAP, 1500PF, 1 KV, 10%, X7R, 1206, REEL; Capacitance:1500pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 1500PF, 1 KV, 10%, X7R, 1206, REEL; Capacitance:1500pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T6953
Product Name Cap, 1500Pf, 1 Kv, 10%, X7R, 1206; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0015 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C323U050CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers