multicomp PRO Ceramic Capacitor 150Pf 2000V, X7R, 10%, 1206; Capacitance Multicomp Pro MC1206B151K202CT

Description
CERAMIC CAPACITOR 150PF 2000V, X7R, 10%, 1206; Capacitance:150pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mmRoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 150PF 2000V, X7R, 10%, 1206; Capacitance:150pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 150Pf 2000V, X7R, 10%, 1206; Capacitance Multicomp Pro - 21T9891 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 150Pf 2000V, X7R, 10%, 1206; Capacitance Multicomp Pro
21T9891
Ceramic Capacitor 150Pf 2000V, X7R, 10%, 1206; Capacitance Multicomp Pro 21T9891
CERAMIC CAPACITOR 150PF 2000V, X7R, 10%, 1206; Capacitance:150pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mmRoHS Compliant: Yes

CERAMIC CAPACITOR 150PF 2000V, X7R, 10%, 1206; Capacitance:150pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site
Cap, 150Pf, 2 Kv, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro - 03AC3297 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 2 Kv, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro
03AC3297
Cap, 150Pf, 2 Kv, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro 03AC3297
CAP, 150PF, 2 KV, 10%, X7R, 1206, REEL; Capacitance:150pF; Voltage Rating:2kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 150PF, 2 KV, 10%, X7R, 1206, REEL; Capacitance:150pF; Voltage Rating:2kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 150 Pf, 10%, X7R, 2 Kv, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 23T6959 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 150 Pf, 10%, X7R, 2 Kv, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
23T6959
Smd Multilayer Ceramic Capacitor, Mc Series, 150 Pf, 10%, X7R, 2 Kv, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 23T6959
SMD Multilayer Ceramic Capacitor, MC Series, 150 pF, 10%, X7R, 2 kV, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 150 pF, 10%, X7R, 2 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 21T9891 03AC3297 23T6959
Product Name Ceramic Capacitor 150Pf 2000V, X7R, 10%, 1206; Capacitance Multicomp Pro Cap, 150Pf, 2 Kv, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 150 Pf, 10%, X7R, 2 Kv, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed Fixed
Capacitance Range 1.50E-4 microF 1.50E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050523000121GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details