multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 1 F, 5%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro MC1206B105J500CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 1 F, 5%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes
Description
SMD Multilayer Ceramic Capacitor, MC Series, 1 F, 5%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 1 F, 5%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 94W8868 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 1 F, 5%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
94W8868
Smd Multilayer Ceramic Capacitor, Mc Series, 1 F, 5%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 94W8868
SMD Multilayer Ceramic Capacitor, MC Series, 1 F, 5%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 1 F, 5%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 1 F, 5%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 06X6244 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 1 F, 5%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
06X6244
Smd Multilayer Ceramic Capacitor, Mc Series, 1 F, 5%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 06X6244
SMD Multilayer Ceramic Capacitor, MC Series, 1 F, 5%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 1 F, 5%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94W8868
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 1 F, 5%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C104U050DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details