multicomp PRO Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 1206; Capacitance Multicomp Pro MC1206B104K500CT

Description
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 1206; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mmRoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 1206; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 1206; Capacitance Multicomp Pro - 06R4208 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 1206; Capacitance Multicomp Pro
06R4208
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 1206; Capacitance Multicomp Pro 06R4208
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 1206; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 1206; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro - 06R4209 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro
06R4209
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro 06R4209
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 33R0694 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
33R0694
Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 33R0694
SMD Multilayer Ceramic Capacitor, MC Series, 0.1 F, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.1 F, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 94W8867 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
94W8867
Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 94W8867
SMD Multilayer Ceramic Capacitor, MC Series, 0.1 F, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.1 F, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06R4208 06R4209 33R0694
Product Name Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 1206; Capacitance Multicomp Pro Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed Fixed
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C113T200DD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers