multicomp PRO Ceramic Capacitor 0.01Uf 630V, X7R, 20%, 1206; Capacitance Multicomp Pro MC1206B103M631CT

Description
CERAMIC CAPACITOR 0.01UF 630V, X7R, 20%, 1206; Capacitance:10000pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.01UF 630V, X7R, 20%, 1206; Capacitance:10000pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.01Uf 630V, X7R, 20%, 1206; Capacitance Multicomp Pro - 06R4201 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 630V, X7R, 20%, 1206; Capacitance Multicomp Pro
06R4201
Ceramic Capacitor 0.01Uf 630V, X7R, 20%, 1206; Capacitance Multicomp Pro 06R4201
CERAMIC CAPACITOR 0.01UF 630V, X7R, 20%, 1206; Capacitance:10000pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 630V, X7R, 20%, 1206; Capacitance:10000pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06R4201
Product Name Ceramic Capacitor 0.01Uf 630V, X7R, 20%, 1206; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details