multicomp PRO Cap, 10000Pf, 100V, Mlcc, 1206; Capacitance Multicomp Pro MC1206B103K101CT

Description
CAP, 10000PF, 100V, MLCC, 1206; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes
Description
CAP, 10000PF, 100V, MLCC, 1206; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 10000Pf, 100V, Mlcc, 1206; Capacitance Multicomp Pro - 06X6240 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 100V, Mlcc, 1206; Capacitance Multicomp Pro
06X6240
Cap, 10000Pf, 100V, Mlcc, 1206; Capacitance Multicomp Pro 06X6240
CAP, 10000PF, 100V, MLCC, 1206; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 10000PF, 100V, MLCC, 1206; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 94W8861 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
94W8861
Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 94W8861
Multilayer Ceramic Capacitor, MC Series, 0.01 F, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 0.01 F, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06X6240 94W8861
Product Name Cap, 10000Pf, 100V, Mlcc, 1206; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0100 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details