multicomp PRO Cap, 1000Pf, 500V, Mlcc, 1206; Capacitance Multicomp Pro MC1206B102K501CT

Description
CAP, 1000PF, 500V, MLCC, 1206; Capacitance:1000pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes
Description
CAP, 1000PF, 500V, MLCC, 1206; Capacitance:1000pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Capacitance Multicomp Pro, part number 06X6238, is a multilayer ceramic capacitor (MLCC) with a capacitance of 1000pF and a rated voltage of 500V. It is housed in a 1206 case size (3.2mm x 1.6mm) and features an X7R dielectric, which provides stable capacitance over a range of temperatures and voltages. The capacitor has a capacitance tolerance of ±10%, making it suitable for applications requiring moderate precision. This component is designed for use in high voltage applications, such as DC-DC converters and coupling circuits, and is compliant with RoHS standards. It is recommended for reflow soldering processes only.

Datasheet Summary
Powered by GS/AI

The Capacitance Multicomp Pro, part number 06X6238, is a multilayer ceramic capacitor (MLCC) with a capacitance of 1000pF and a rated voltage of 500V. It is housed in a 1206 case size (3.2mm x 1.6mm) and features an X7R dielectric, which provides stable capacitance over a range of temperatures and voltages. The capacitor has a capacitance tolerance of ±10%, making it suitable for applications requiring moderate precision. This component is designed for use in high voltage applications, such as DC-DC converters and coupling circuits, and is compliant with RoHS standards. It is recommended for reflow soldering processes only.

Suppliers

Company
Product
Description
Supplier Links
Cap, 1000Pf, 500V, Mlcc, 1206; Capacitance Multicomp Pro - 06X6238 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 500V, Mlcc, 1206; Capacitance Multicomp Pro
06X6238
Cap, 1000Pf, 500V, Mlcc, 1206; Capacitance Multicomp Pro 06X6238
CAP, 1000PF, 500V, MLCC, 1206; Capacitance:1000pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 1000PF, 500V, MLCC, 1206; Capacitance:1000pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 10%, X7R, 500 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 94W8859 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 10%, X7R, 500 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
94W8859
Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 10%, X7R, 500 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 94W8859
Multilayer Ceramic Capacitor, MC Series, 1000 pF, 10%, X7R, 500 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 1000 pF, 10%, X7R, 500 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06X6238 94W8859
Product Name Cap, 1000Pf, 500V, Mlcc, 1206; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 10%, X7R, 500 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1.00E-3 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details