multicomp PRO Cap, 1000Pf, 2Kv, Mlcc, 1206; Capacitance Multicomp Pro MC1206B102K202CT

Description
CAP, 1000PF, 2KV, MLCC, 1206; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes
Datasheet
Description
CAP, 1000PF, 2KV, MLCC, 1206; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1000Pf, 2Kv, Mlcc, 1206; Capacitance Multicomp Pro - 94W8675 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 2Kv, Mlcc, 1206; Capacitance Multicomp Pro
94W8675
Cap, 1000Pf, 2Kv, Mlcc, 1206; Capacitance Multicomp Pro 94W8675
CAP, 1000PF, 2KV, MLCC, 1206; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes

CAP, 1000PF, 2KV, MLCC, 1206; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 2Kv, Mlcc, 1206; Capacitance Multicomp Pro - 23T6964 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 2Kv, Mlcc, 1206; Capacitance Multicomp Pro
23T6964
Cap, 1000Pf, 2Kv, Mlcc, 1206; Capacitance Multicomp Pro 23T6964
CAP, 1000PF, 2KV, MLCC, 1206; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes

CAP, 1000PF, 2KV, MLCC, 1206; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94W8675
Product Name Cap, 1000Pf, 2Kv, Mlcc, 1206; Capacitance Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101153U030AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers