multicomp PRO Fuseholder, 5X20Mm, In Line; Fuse Holder Type Multicomp MC11WF031

Description
FUSEHOLDER, 5X20MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:-; Fuse Size Held:5mm x 20mm; Holder Terminals:Crimp; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes
Datasheet
Description
FUSEHOLDER, 5X20MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:-; Fuse Size Held:5mm x 20mm; Holder Terminals:Crimp; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholder, 5X20Mm, In Line; Fuse Holder Type Multicomp - 63T5205 - Newark, An Avnet Company
Chicago, IL, United States
Fuseholder, 5X20Mm, In Line; Fuse Holder Type Multicomp
63T5205
Fuseholder, 5X20Mm, In Line; Fuse Holder Type Multicomp 63T5205
FUSEHOLDER, 5X20MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:-; Fuse Size Held:5mm x 20mm; Holder Terminals:Crimp; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes

FUSEHOLDER, 5X20MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:-; Fuse Size Held:5mm x 20mm; Holder Terminals:Crimp; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 63T5205
Product Name Fuseholder, 5X20Mm, In Line; Fuse Holder Type Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

5mm Snap-In PC Fuse Holder - 3527 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 6.3 amps
Mounting THM
View Details
5 suppliers
Fuse Carrier for 5x20mm fuses - 80920210 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuseholder Open Design, 5 x 20 / 6.3 x 32 mm, THT, VDE: 250/500 VAC, UL/CSA: 1000 V, Cover, IEC 60335-1 - OGD - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 0.5000 to 1000 volts
View Details