multicomp PRO Ceramic Capacitor 10Pf 1Kv 0 5%, Radial; Capacitance Multicomp Pro MC102100J050B20C7P

Description
CERAMIC CAPACITOR 10PF 1KV 0 5%, RADIAL; Capacitance:10pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0H; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:MC Series; Diameter:5mm RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 10PF 1KV 0 5%, RADIAL; Capacitance:10pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0H; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:MC Series; Diameter:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 10Pf 1Kv 0 5%, Radial; Capacitance Multicomp Pro - 23T7737 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 1Kv 0 5%, Radial; Capacitance Multicomp Pro
23T7737
Ceramic Capacitor 10Pf 1Kv 0 5%, Radial; Capacitance Multicomp Pro 23T7737
CERAMIC CAPACITOR 10PF 1KV 0 5%, RADIAL; Capacitance:10pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0H; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:MC Series; Diameter:5mm RoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 1KV 0 5%, RADIAL; Capacitance:10pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0H; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:MC Series; Diameter:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7737
Product Name Ceramic Capacitor 10Pf 1Kv 0 5%, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100471JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details