multicomp PRO Wire-To-Board Connector, Locking, Mc101 5080 Series, Screw, Plug, 12, 5.08 Mm, Tin Plated Contacts Rohs Compliant Multicomp Pro MC101 508012

Description
Wire-To-Board Connector, Locking, MC101 5080 Series, Screw, Plug, 12, 5.08 mm, Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
Wire-To-Board Connector, Locking, MC101 5080 Series, Screw, Plug, 12, 5.08 mm, Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-To-Board Connector, Locking, Mc101 5080 Series, Screw, Plug, 12, 5.08 Mm, Tin Plated Contacts Rohs Compliant Multicomp Pro - 74M3089 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Locking, Mc101 5080 Series, Screw, Plug, 12, 5.08 Mm, Tin Plated Contacts Rohs Compliant Multicomp Pro
74M3089
Wire-To-Board Connector, Locking, Mc101 5080 Series, Screw, Plug, 12, 5.08 Mm, Tin Plated Contacts Rohs Compliant Multicomp Pro 74M3089
Wire-To-Board Connector, Locking, MC101 5080 Series, Screw, Plug, 12, 5.08 mm, Tin Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, Locking, MC101 5080 Series, Screw, Plug, 12, 5.08 mm, Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74M3089
Product Name Wire-To-Board Connector, Locking, Mc101 5080 Series, Screw, Plug, 12, 5.08 Mm, Tin Plated Contacts Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS - 80203-508B8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Usb Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190309 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details