multicomp PRO Ceramic Capacitor, 4.7Uf, 16V, X5R, 20%, 0805; Capacitance Multicomp Pro MC0805X475M160CT

Description
CERAMIC CAPACITOR, 4.7UF, 16V, X5R, 20%, 0805; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Width:1.25mmRoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 4.7UF, 16V, X5R, 20%, 0805; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Width:1.25mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 4.7Uf, 16V, X5R, 20%, 0805; Capacitance Multicomp Pro - 06R4186 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 16V, X5R, 20%, 0805; Capacitance Multicomp Pro
06R4186
Ceramic Capacitor, 4.7Uf, 16V, X5R, 20%, 0805; Capacitance Multicomp Pro 06R4186
CERAMIC CAPACITOR, 4.7UF, 16V, X5R, 20%, 0805; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Width:1.25mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 16V, X5R, 20%, 0805; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Width:1.25mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06R4186
Product Name Ceramic Capacitor, 4.7Uf, 16V, X5R, 20%, 0805; Capacitance Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101162U100EH2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details