multicomp PRO Ceramic Capacitor, 4.7Uf, 16V, X5R, 10%, 0805; Capacitance Multicomp Pro MC0805X475K160CT

Description
CERAMIC CAPACITOR, 4.7UF, 16V, X5R, 10%, 0805; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Width:1.25mmRoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 4.7UF, 16V, X5R, 10%, 0805; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Width:1.25mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 4.7Uf, 16V, X5R, 10%, 0805; Capacitance Multicomp Pro - 06R4179 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 16V, X5R, 10%, 0805; Capacitance Multicomp Pro
06R4179
Ceramic Capacitor, 4.7Uf, 16V, X5R, 10%, 0805; Capacitance Multicomp Pro 06R4179
CERAMIC CAPACITOR, 4.7UF, 16V, X5R, 10%, 0805; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Width:1.25mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 16V, X5R, 10%, 0805; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Width:1.25mmRoHS Compliant: Yes

Supplier's Site
Cap, 4.7Uf, 16V, Mlcc, 0805; Capacitance Multicomp Pro - 94W8853 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 16V, Mlcc, 0805; Capacitance Multicomp Pro
94W8853
Cap, 4.7Uf, 16V, Mlcc, 0805; Capacitance Multicomp Pro 94W8853
CAP, 4.7UF, 16V, MLCC, 0805; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

CAP, 4.7UF, 16V, MLCC, 0805; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 4.7 F, 10%, X5R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0755 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 4.7 F, 10%, X5R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0755
Smd Multilayer Ceramic Capacitor, Mc Series, 4.7 F, 10%, X5R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0755
SMD Multilayer Ceramic Capacitor, MC Series, 4.7 F, 10%, X5R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 4.7 F, 10%, X5R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4179 33R0755
Product Name Ceramic Capacitor, 4.7Uf, 16V, X5R, 10%, 0805; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 4.7 F, 10%, X5R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 4.7 microF
Capacitance Tolerance 10 (+/- %)
WVDC 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitors - 2002-101872U040AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers