multicomp PRO Ceramic Capacitor, 2.2Uf, 25V, X5R, 10%, 0805; Capacitance Multicomp Pro MC0805X225K250CT

Description
CERAMIC CAPACITOR, 2.2UF, 25V, X5R, 10%, 0805; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Width:1.25mmRoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 2.2UF, 25V, X5R, 10%, 0805; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Width:1.25mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 2.2Uf, 25V, X5R, 10%, 0805; Capacitance Multicomp Pro - 06R4162 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 25V, X5R, 10%, 0805; Capacitance Multicomp Pro
06R4162
Ceramic Capacitor, 2.2Uf, 25V, X5R, 10%, 0805; Capacitance Multicomp Pro 06R4162
CERAMIC CAPACITOR, 2.2UF, 25V, X5R, 10%, 0805; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Width:1.25mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 25V, X5R, 10%, 0805; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Width:1.25mmRoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic, 2.2Uf, 25V, X5R, 10%, 0805, Full Reel; Capacitance Multicomp Pro - 06R4163 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 2.2Uf, 25V, X5R, 10%, 0805, Full Reel; Capacitance Multicomp Pro
06R4163
Capacitor Ceramic, 2.2Uf, 25V, X5R, 10%, 0805, Full Reel; Capacitance Multicomp Pro 06R4163
CAPACITOR CERAMIC, 2.2UF, 25V, X5R, 10%, 0805, FULL REEL; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series RoHS Compliant: Yes

CAPACITOR CERAMIC, 2.2UF, 25V, X5R, 10%, 0805, FULL REEL; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 2.2 F, 10%, X5R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0757 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 2.2 F, 10%, X5R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0757
Smd Multilayer Ceramic Capacitor, Mc Series, 2.2 F, 10%, X5R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0757
SMD Multilayer Ceramic Capacitor, MC Series, 2.2 F, 10%, X5R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 2.2 F, 10%, X5R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 2.2Μf, 25V, 10%, X5R, 0805, Reel; Capacitance Multicomp Pro - 03AC3286 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 25V, 10%, X5R, 0805, Reel; Capacitance Multicomp Pro
03AC3286
Cap, 2.2Μf, 25V, 10%, X5R, 0805, Reel; Capacitance Multicomp Pro 03AC3286
CAP, 2.2µF, 25V, 10%, X5R, 0805, REEL; Capacitance:2.2µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 2.2µF, 25V, 10%, X5R, 0805, REEL; Capacitance:2.2µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 06R4162 06R4163 33R0757 03AC3286
Product Name Ceramic Capacitor, 2.2Uf, 25V, X5R, 10%, 0805; Capacitance Multicomp Pro Capacitor Ceramic, 2.2Uf, 25V, X5R, 10%, 0805, Full Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 2.2 F, 10%, X5R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro Cap, 2.2Μf, 25V, 10%, X5R, 0805, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed Fixed
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C233U030BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details