multicomp PRO Ceramic Capacitor, 2.2Uf, 10V, X5R, 10%, 0805, Full Reel; Capacitance Multicomp Pro MC0805X225K100CT

Description
CERAMIC CAPACITOR, 2.2UF, 10V, X5R, 10%, 0805, FULL REEL; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 2.2UF, 10V, X5R, 10%, 0805, FULL REEL; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 2.2Uf, 10V, X5R, 10%, 0805, Full Reel; Capacitance Multicomp Pro - 06R4159 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 10V, X5R, 10%, 0805, Full Reel; Capacitance Multicomp Pro
06R4159
Ceramic Capacitor, 2.2Uf, 10V, X5R, 10%, 0805, Full Reel; Capacitance Multicomp Pro 06R4159
CERAMIC CAPACITOR, 2.2UF, 10V, X5R, 10%, 0805, FULL REEL; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 10V, X5R, 10%, 0805, FULL REEL; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, 2.2Uf, 10V, Mlcc, 0805; Capacitance Multicomp Pro - 33R0744 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 10V, Mlcc, 0805; Capacitance Multicomp Pro
33R0744
Cap, 2.2Uf, 10V, Mlcc, 0805; Capacitance Multicomp Pro 33R0744
CAP, 2.2UF, 10V, MLCC, 0805; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

CAP, 2.2UF, 10V, MLCC, 0805; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4159 33R0744
Product Name Ceramic Capacitor, 2.2Uf, 10V, X5R, 10%, 0805, Full Reel; Capacitance Multicomp Pro Cap, 2.2Uf, 10V, Mlcc, 0805; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100390JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details