multicomp PRO Resistor Kit, Thick Film Chip, 0.1W, 1%; Kit Contents Multicomp Pro MC0805WAFE024KIT

Description
RESISTOR KIT, THICK FILM CHIP, 0.1W, 1%; Kit Contents:100-Pcs of Each 121 Values 10ohm to 1Mohm Plus 0R 0805 Size Resistors; Power Rating:100mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1%; Product Range:- RoHS Compliant: Yes
Description
RESISTOR KIT, THICK FILM CHIP, 0.1W, 1%; Kit Contents:100-Pcs of Each 121 Values 10ohm to 1Mohm Plus 0R 0805 Size Resistors; Power Rating:100mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1%; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Kit, Thick Film Chip, 0.1W, 1%; Kit Contents Multicomp Pro - 39K0197 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Kit, Thick Film Chip, 0.1W, 1%; Kit Contents Multicomp Pro
39K0197
Resistor Kit, Thick Film Chip, 0.1W, 1%; Kit Contents Multicomp Pro 39K0197
RESISTOR KIT, THICK FILM CHIP, 0.1W, 1%; Kit Contents:100-Pcs of Each 121 Values 10ohm to 1Mohm Plus 0R 0805 Size Resistors; Power Rating:100mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1%; Product Range:- RoHS Compliant: Yes

RESISTOR KIT, THICK FILM CHIP, 0.1W, 1%; Kit Contents:100-Pcs of Each 121 Values 10ohm to 1Mohm Plus 0R 0805 Size Resistors; Power Rating:100mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1%; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 39K0197
Product Name Resistor Kit, Thick Film Chip, 0.1W, 1%; Kit Contents Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9900 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details