multicomp PRO Resistor Binder Kit; Kit Contents Multicomp Pro MC0805WAFE024-KIT

Description
RESISTOR BINDER KIT; Kit Contents:100-Pcs of Each 121 Values 10ohm to 910kohm 0805 Size Resistors; Power Rating:100mW; Range of Resistor Values:10ohm to 910kohm; Resistance Tolerance:± 1%; No. of Items in Kit:12100; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR BINDER KIT; Kit Contents:100-Pcs of Each 121 Values 10ohm to 910kohm 0805 Size Resistors; Power Rating:100mW; Range of Resistor Values:10ohm to 910kohm; Resistance Tolerance:± 1%; No. of Items in Kit:12100; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Binder Kit; Kit Contents Multicomp Pro - 58K5147 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Binder Kit; Kit Contents Multicomp Pro
58K5147
Resistor Binder Kit; Kit Contents Multicomp Pro 58K5147
RESISTOR BINDER KIT; Kit Contents:100-Pcs of Each 121 Values 10ohm to 910kohm 0805 Size Resistors; Power Rating:100mW; Range of Resistor Values:10ohm to 910kohm; Resistance Tolerance:± 1%; No. of Items in Kit:12100; Product Range:- RoHS Compliant: Yes

RESISTOR BINDER KIT; Kit Contents:100-Pcs of Each 121 Values 10ohm to 910kohm 0805 Size Resistors; Power Rating:100mW; Range of Resistor Values:10ohm to 910kohm; Resistance Tolerance:± 1%; No. of Items in Kit:12100; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K5147
Product Name Resistor Binder Kit; Kit Contents Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details