multicomp PRO Resistor, Thick Film, 240Kohm, 100Mw, 1%; Resistance Multicomp Pro MC0805WAF2403T5E-TR

Description
RESISTOR, THICK FILM, 240KOHM, 100mW, 1%; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 240KOHM, 100mW, 1%; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 240Kohm, 100Mw, 1%; Resistance Multicomp Pro - 58K4786 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 240Kohm, 100Mw, 1%; Resistance Multicomp Pro
58K4786
Resistor, Thick Film, 240Kohm, 100Mw, 1%; Resistance Multicomp Pro 58K4786
RESISTOR, THICK FILM, 240KOHM, 100mW, 1%; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RESISTOR, THICK FILM, 240KOHM, 100mW, 1%; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4786
Product Name Resistor, Thick Film, 240Kohm, 100Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details